15DYS650-150336W Power Supplies by Ideal Power

ADAPTOR AC-DC 15V 3.36A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.58

Distributor Stock
Logo for Farnell
Farnell
from US$16.58
No stock
Buy Now

Specifications

No. of Outputs 1 Output
Output Power Max 50W
Output Voltage - Output 1 15V
Output Current - Output 1 3.36A
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Connector Barrel Plug Center Positive 2.1mm x 5.5mm
Output Voltage - Output 3 -
Output Current - Output 3 -
Power Supply Output Type Fixed
Input Voltage VAC 90V AC to 264V AC
Product Range -
Plug Type Mains Plug Sold Separately
SVHC No SVHC (12-Jan-2017)
Input Voltage AC Max 264V
Input Voltage AC Min 90V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 15DYS650-150336W?

Additional datasheets, footprints and schematics for 15DYS650-150336W are listed on our Part Details page. You can also find images and similar parts to 15DYS650-150336W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 15DYS650-150336W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15DYS650-150336W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 15DYS650-150336W fall under?

The 15DYS650-150336W is listed under Power & Line Protection > Power Supplies > AC / DC Converters.

Can I view similar or alternative parts?

You can view similar parts to 15DYS650-150336W when available in the AC / DC Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 15DYS650-150336W you can contact the distributor directly for product support, shipping queries etc.

Is the 15DYS650-150336W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 15DYS650-150336W have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 15DYS650-150336W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 15DYS650-150336W often in real-time on the comparison pages.

What if I can't find stock of 15DYS650-150336W?

You can fill out our help required form which you can use to request a quote for 15DYS650-150336W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay