Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.38
|
No stock
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 18W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 750mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.1mm x 5.5mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | - |
Plug Type | AU EU UK US |
SVHC | No SVHC (12-Jan-2017) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Where can I find additional details, specifications and documents for a 15DYS618-240075W-K?
Additional datasheets, footprints and schematics for 15DYS618-240075W-K are listed on our Part Details page. You can also find images and similar parts to 15DYS618-240075W-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15DYS618-240075W-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15DYS618-240075W-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15DYS618-240075W-K fall under?
The 15DYS618-240075W-K is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to 15DYS618-240075W-K when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15DYS618-240075W-K you can contact the distributor directly for product support, shipping queries etc.
Is the 15DYS618-240075W-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15DYS618-240075W-K have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 15DYS618-240075W-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15DYS618-240075W-K often in real-time on the comparison pages.
What if I can't find stock of 15DYS618-240075W-K?
You can fill out our help required form which you can use to request a quote for 15DYS618-240075W-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.