Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 65W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.1mm x 5.5mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | - |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (12-Jan-2017) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Ideal Power 15DYS602-120500W 65W Desktop PSU 12V 5A C8 Input 2.1mm Output | Rapid Electronics |
ADAPTOR, AC-DC, 12V, 5A | element14 |
Adaptor, Ac-Dc, 12V, 5A | Newark Electronics |
Where can I find additional details, specifications and documents for a 15DYS602-120500W?
Additional datasheets, footprints and schematics for 15DYS602-120500W are listed on our Part Details page. You can also find images and similar parts to 15DYS602-120500W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15DYS602-120500W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15DYS602-120500W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15DYS602-120500W fall under?
The 15DYS602-120500W is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to 15DYS602-120500W when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15DYS602-120500W you can contact the distributor directly for product support, shipping queries etc.
Is the 15DYS602-120500W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15DYS602-120500W have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for 15DYS602-120500W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15DYS602-120500W often in real-time on the comparison pages.
What if I can't find stock of 15DYS602-120500W?
You can fill out our help required form which you can use to request a quote for 15DYS602-120500W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.