Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 80VDC |
Current Rating | 15A |
No. of Phases | Single Phase |
No. of Stages | 2 Stage |
Filter Input Terminals | Terminal Block |
Filter Output Terminals | Terminal Block |
RoHS Compliant | Yes |
Corcom EMI/RFI Filter Flanged 80VDC 15A | TE Connectivity 15DCF10 | RS Americas |
Filter, Emi/Rfi, 15A | Newark Electronics |
Where can I find additional details, specifications and documents for a 15DCF10?
Additional datasheets, footprints and schematics for 15DCF10 are listed on our Part Details page. You can also find images and similar parts to 15DCF10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15DCF10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15DCF10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15DCF10 fall under?
The 15DCF10 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 15DCF10 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15DCF10 you can contact the distributor directly for product support, shipping queries etc.
Is the 15DCF10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 15DCF10 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 15DCF10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15DCF10 often in real-time on the comparison pages.
What if I can't find stock of 15DCF10?
You can fill out our help required form which you can use to request a quote for 15DCF10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.