Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Cutting |
---|---|
Tweezer Tip Type / Style | Bent Flat |
Overall Length | 115mm |
Tweezer Body Material | Carbon Steel |
Tweezer Tip Material | Carbon Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Tweezers | Transfer Multisort Elektronik |
Ideal-tek 115 mm, Carbon Steel, Predomin | RS |
Cutting Tweezer, 115Mm | Newark Electronics |
CUTTING TWEEZER, 115MM | element14 |
Where can I find additional details, specifications and documents for a 15ARW C 0?
Additional datasheets, footprints and schematics for 15ARW C 0 are listed on our Part Details page. You can also find images and similar parts to 15ARW C 0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15ARW C 0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15ARW C 0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15ARW C 0 fall under?
The 15ARW C 0 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 15ARW C 0 when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15ARW C 0 you can contact the distributor directly for product support, shipping queries etc.
Is the 15ARW C 0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15ARW C 0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 15ARW C 0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15ARW C 0 often in real-time on the comparison pages.
What if I can't find stock of 15ARW C 0?
You can fill out our help required form which you can use to request a quote for 15ARW C 0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.