Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$56.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$63.38
|
228
in stock
|
Buy Now | |
element14
from US$64.90
|
121
in stock
|
Buy Now | |
Farnell
from US$58.01
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$60.00
|
29
in stock
|
Buy Now | |
Distrelec
from US$56.98
|
11
in stock
|
Buy Now | |
RS Americas
from US$62.81
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$61.72
|
2
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Tweezer Type | Cutting |
---|---|
Tweezer Tip Type / Style | - |
Overall Length | 120mm |
Tweezer Body Material | Carbon Steel |
Tweezer Tip Material | Carbon Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Length | 115mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Cutting |
---|---|
Tweezer Tip Type / Style | Bent Flat |
Overall Length | 114mm |
Tweezer Body Material | Carbon Steel |
Tweezer Tip Material | Carbon Steel |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Cutting |
---|---|
Tweezer Tip Type / Style | Bent, Flat |
Overall Length | 4.5" |
Tweezer Body Material | Carbon Steel |
Tweezer Tip Material | Carbon Steel |
RoHS Compliant | NA |
15AGW cutting tweezers | RS |
CUTTING TWEEZER | element14 |
Smd Tweezer, Bent/Flat, 4.5", Carbon | Newark Electronics |
Weller Erem Tweezers Precision Carbon Steel Narrow / Cutting 115mm | Distrelec |
Tweezers | Transfer Multisort Elektronik |
EREM Schneidpinzette0221014000 | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Cutting |
---|---|
Tweezer Tip Type / Style | Bent, Flat |
Overall Length | 4.5" |
Tweezer Body Material | Steel |
Tweezer Tip Material | Steel |
Body Material | Carbon Steel |
Length | 4.5" |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 15AGW?
Additional datasheets, footprints and schematics for 15AGW are listed on our Part Details page. You can also find images and similar parts to 15AGW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15AGW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15AGW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15AGW fall under?
The 15AGW is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 15AGW when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15AGW you can contact the distributor directly for product support, shipping queries etc.
Is the 15AGW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15AGW have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for 15AGW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15AGW often in real-time on the comparison pages.
What if I can't find stock of 15AGW?
You can fill out our help required form which you can use to request a quote for 15AGW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.