Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Cutting |
---|---|
Tweezer Tip Type / Style | Bent Flat |
Overall Length | 115mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Tweezer, Bent/Flat, 115Mm | Newark Electronics |
TWEEZER, BENT/FLAT, 115MM | element14 |
Where can I find additional details, specifications and documents for a 15AGHM.SA?
Additional datasheets, footprints and schematics for 15AGHM.SA are listed on our Part Details page. You can also find images and similar parts to 15AGHM.SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15AGHM.SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15AGHM.SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15AGHM.SA fall under?
The 15AGHM.SA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 15AGHM.SA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15AGHM.SA you can contact the distributor directly for product support, shipping queries etc.
Is the 15AGHM.SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15AGHM.SA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 15AGHM.SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15AGHM.SA often in real-time on the comparison pages.
What if I can't find stock of 15AGHM.SA?
You can fill out our help required form which you can use to request a quote for 15AGHM.SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.