Status: | Unknown |
---|---|
Series: | Corcom SRB Series |
RoHS: | Unknown |
Prices starting from US$2.23
Product Range | Corcom SRB Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
15SRB1-X=F8219E Filter Type: Power Line Product Orientation: Vertical Leakage Current (Max) (120VAC, 60Hz): 70 µA Leakage Current (Max) (250VAC, 50Hz): 130 µA Current Rating: 15 A Power Line Vertical 70 µA 130 µA | Iec Filtered Inlets & Corcom Srb Series | Part Number: 15SRB1-X | Internal Number: 6609987-6 | TE Connectivity | TE Store |
Iec Inlet C14, 15A, 250Vac, Panel | Newark Electronics |
IEC INLET C14, 15A, 250VAC, PANEL | element14 |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 15A/Contact ST 1 Port | Avnet America |
Corcom | RS Americas |
Where can I find additional details, specifications and documents for a 15SRB1-X?
Additional datasheets, footprints and schematics for 15SRB1-X are listed on our Part Details page. You can also find images and similar parts to 15SRB1-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15SRB1-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15SRB1-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15SRB1-X fall under?
The 15SRB1-X is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 15SRB1-X when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15SRB1-X you can contact the distributor directly for product support, shipping queries etc.
Is the 15SRB1-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15SRB1-X have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 15SRB1-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15SRB1-X often in real-time on the comparison pages.
What if I can't find stock of 15SRB1-X?
You can fill out our help required form which you can use to request a quote for 15SRB1-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.