Status: | Unknown |
---|---|
Series: | CU Series |
RoHS: | Unknown |
Prices starting from US$19.07
Product Range | CU Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2018) |
Power Entry Module, Male, 15A | Newark Electronics |
POWER ENTRY MODULE, MALE, 15A | element14 |
Corcom, POWER ENTRY MODULE,1U HEIGHT POWER,15A,2 LOAD TERMINALS,2 MOUNTING HOLES | TE Connectivity 15CUFE1 | RS Americas |
POWER ENTRY MODULE, 1U HEIGHT POWER, 15A | RS |
Power Entry Module EMI/RFI Filtered PL 3 POS 250VAC 15A Switch ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 15CUFE1?
Additional datasheets, footprints and schematics for 15CUFE1 are listed on our Part Details page. You can also find images and similar parts to 15CUFE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15CUFE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15CUFE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15CUFE1 fall under?
The 15CUFE1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 15CUFE1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15CUFE1 you can contact the distributor directly for product support, shipping queries etc.
Is the 15CUFE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15CUFE1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 15CUFE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15CUFE1 often in real-time on the comparison pages.
What if I can't find stock of 15CUFE1?
You can fill out our help required form which you can use to request a quote for 15CUFE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.