Status: | Unknown |
---|---|
Series: | CU Series |
RoHS: | Unknown |
Prices starting from US$6.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.26
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$6.50
|
192
in stock
|
Buy Now | |
element14
from US$8.68
|
192
in stock
|
Buy Now | |
Rapid Electronics
from US$9.31
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$11.30
|
24
in stock
|
Buy Now | |
Avnet America
from US$7.84
|
-
|
Buy Now | |
RS Americas
from US$12.44
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Range | CU Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Body Color | Black |
External Depth | 24.6mm |
Power Entry Module, Male, 15A | Newark Electronics |
Mains Power Connector 115/230VAC | Rapid Electronics |
Power Entry Module EMI/RFI Filtered PL 3 POS 250VAC 15A Switch ST 1 Port | Avnet America |
Power Filter, Multi-Funtion, IEC, SPST, Vertical, .187" Faston, Corcom CU Series | TE Connectivity 15CUBS1 | RS Americas |
AC Power Entry Modules 15A UNFILTERED SNAP-IN JUMPERED | Sager |
Where can I find additional details, specifications and documents for a 15CUBS1?
Additional datasheets, footprints and schematics for 15CUBS1 are listed on our Part Details page. You can also find images and similar parts to 15CUBS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15CUBS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15CUBS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15CUBS1 fall under?
The 15CUBS1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 15CUBS1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15CUBS1 you can contact the distributor directly for product support, shipping queries etc.
Is the 15CUBS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15CUBS1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 15CUBS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15CUBS1 often in real-time on the comparison pages.
What if I can't find stock of 15CUBS1?
You can fill out our help required form which you can use to request a quote for 15CUBS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.