Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$7.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.82
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$10.91
|
29
in stock
|
Buy Now | |
element14
from US$7.60
|
29
in stock
|
Buy Now | |
Rapid Electronics
from US$11.08
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$13.30
|
21
in stock
|
Buy Now | |
RS Americas
from US$10.40
|
2
in stock
|
Buy Now | |
Avnet America
from US$7.95
|
-
|
Buy Now |
Product Range | C Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Quick Connect |
Inlet, Iec, Corcom, Snap-In | Newark Electronics |
INLET, IEC, CORCOM, SNAP-IN | element14 |
Entry Modules 15A/IEC320 CONNECTOR SNAP-IN MOUNT | Rapid Electronics |
Corcom, Filter, Power Entry Module, 15 A, w/IEC320 connector, Snap-In | TE Connectivity 15CS1 | RS Americas |
AMP1-1609112-1 | Avnet America |
Where can I find additional details, specifications and documents for a 15CS1?
Additional datasheets, footprints and schematics for 15CS1 are listed on our Part Details page. You can also find images and similar parts to 15CS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15CS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15CS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15CS1 fall under?
The 15CS1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 15CS1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15CS1 you can contact the distributor directly for product support, shipping queries etc.
Is the 15CS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15CS1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 15CS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15CS1 often in real-time on the comparison pages.
What if I can't find stock of 15CS1?
You can fill out our help required form which you can use to request a quote for 15CS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.