Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0458
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 15V |
Transition Frequency ft | 400MHz |
Power Dissipation Pd | 700mW |
DC Collector Current | 1A |
DC Current Gain hFE | 300hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Transistor NPN 15V 1A Low VCE(sat) CPH3 | RS |
Bip Npn 1A 15V/Reel |Onsemi 15C02CH-TL-E | Newark Electronics |
Trans GP BJT NPN 15V 1A 3-Pin CPH T/R | Avnet America |
ON Semi 15C02CH-TL-E NPN Bipolar Transistor, 1 A, 15 V, 3-Pin CPH | ON Semiconductor 15C02CH-TL-E | RS Americas |
Where can I find additional details, specifications and documents for a 15C02CH-TL-E?
Additional datasheets, footprints and schematics for 15C02CH-TL-E are listed on our Part Details page. You can also find images and similar parts to 15C02CH-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15C02CH-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15C02CH-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15C02CH-TL-E fall under?
The 15C02CH-TL-E is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 15C02CH-TL-E when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15C02CH-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the 15C02CH-TL-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15C02CH-TL-E have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for 15C02CH-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15C02CH-TL-E often in real-time on the comparison pages.
What if I can't find stock of 15C02CH-TL-E?
You can fill out our help required form which you can use to request a quote for 15C02CH-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.