Status: | Unknown |
---|---|
Series: | 159 Series |
RoHS: | Compliant |
Rated Current | 2A |
---|---|
Inductance | 60mH |
Product Range | 159 Series |
Common Mode Filter Case | 102.36mm x 57.15mm x 66.8mm |
Case Dimensions | 102.36mm x 57.15mm x 66.8mm |
RoHS Compliant | Yes |
Choke, 60Mh, 2A, 15% | Newark Electronics |
DC Filter Choke, Open Bracket, Ind 0.06 H, Curr-Rtg 2 A, DCR 0.7 Ohms, Leadwires | Hammond Manufacturing 159ZC | RS Americas |
Where can I find additional details, specifications and documents for a 159ZC?
Additional datasheets, footprints and schematics for 159ZC are listed on our Part Details page. You can also find images and similar parts to 159ZC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 159ZC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 159ZC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 159ZC fall under?
The 159ZC is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 159ZC when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 159ZC you can contact the distributor directly for product support, shipping queries etc.
Is the 159ZC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 159ZC have stock available?
Authorised distributors including Newark Electronics, Jameco Electronics, Powell Electronics and RS Americas have stock available or on a lead time for 159ZC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 159ZC often in real-time on the comparison pages.
What if I can't find stock of 159ZC?
You can fill out our help required form which you can use to request a quote for 159ZC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.