Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Type | Poke-In |
Terminal Orientation | Straight |
Overall Length | .764in, 19.43mm |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Accepts Wire Insulation Diameter Range | .09 – .14in, 2.3 – 3.6mm |
Wire Insulation Diameter (Max) | .14in, 3.6mm |
Mating Tab Thickness | .018in, .46mm |
Material Thickness | .018in, .46mm |
Terminal Height | .362in, 9.2mm |
Mating Tab Width | 3.43mm, .135in |
Magnet Wire Size | 1.02 – 2.58mm, 18 – 10AWG |
Packaging Quantity | 24000 |
Packaging Method | Reel/Carton |
Crimp Area Length | .235in, 5.97mm |
Termination Method | Crimp |
Terminals Mag Mate Poke-In Dual Tab |Amp Te Connectivity 1599986-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1599986-1?
Additional datasheets, footprints and schematics for 1599986-1 are listed on our Part Details page. You can also find images and similar parts to 1599986-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1599986-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1599986-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1599986-1 fall under?
The 1599986-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1599986-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1599986-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1599986-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1599986-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 1599986-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1599986-1 often in real-time on the comparison pages.
What if I can't find stock of 1599986-1?
You can fill out our help required form which you can use to request a quote for 1599986-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.