1599783-2 Part Information

Details for 1599783-2 by TE Connectivity

Power Systems>Power Systems Connectors>Wedge Connectors

Part Downloads

Part Specifications

Conductor Material Aluminum
Visual Inspection Yes
Voltage Class ≤ 35kV
Application Type Overhead
Energized Installation Yes
Free of Lead, Cadmium, Heavy Metals Yes
AMPACT Tool Size E-Connect Tool
Hot Stick Accessories No
Insulated Cover No
Product Availability AMERICAS
Technology Wedge
Operating Temperature Range 0 – 100°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 3257
Global Product Line: 364
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1599783-2?

Additional datasheets, footprints and schematics for 1599783-2 are listed in our Part Details tab. You can also find the 1599783-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1599783-2 in the Pricing & Inventory tab next to part details. You can view 1599783-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1599783-2 fall under?

The 1599783-2 is listed under Power Systems > Power Systems Connectors > Wedge Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1599783-2 when available in the Wedge Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1599783-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1599783-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1599783-2 have stock available?

There is no stock from authorised distributors for 1599783-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1599783-2 often in real-time on the comparison pages.

What if I can't find stock of 1599783-2?

You can fill out our help required form which you can use to request a quote for 1599783-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1599783-2

Loading...
Loading Results for 1599783-2
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us