Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.15
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Type | Receptacle |
Mating Pin Diameter | .09in, 2.29mm |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Terminal Height | .18in, 4.57mm |
Wire Size | .32 – .82mm², 22 – 18AWG |
Material Thickness | .4mm, .0157in |
Overall Length | 17mm, .669in |
Wire Insulation Diameter (Max) | .078in, 2mm |
Accepts Wire Insulation Diameter Range | 1.2 – 2mm, .047 – .078in |
Housing Retention Force | Standard Force |
Packaging Quantity | 12500 |
Packaging Method | Package |
Support Style | Insulation Support |
Wire/Cable Type | Lead Wire |
Termination Method | Crimp |
Crimp Area Length | 7.5mm, .295in |
Terminal 18-20AWG RCP 17mm 3.71mm Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1599107-1?
Additional datasheets, footprints and schematics for 1599107-1 are listed on our Part Details page. You can also find images and similar parts to 1599107-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1599107-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1599107-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1599107-1 fall under?
The 1599107-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1599107-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1599107-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1599107-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1599107-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1599107-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1599107-1 often in real-time on the comparison pages.
What if I can't find stock of 1599107-1?
You can fill out our help required form which you can use to request a quote for 1599107-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.