Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.20
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Terminal & Splice Type | Tab |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .0826 – .114in, 2.1 – 2.9mm |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Wire Insulation Support | With |
Packaging Quantity | 2000 |
Packaging Method | Reel |
Insulated | No |
Operating Temperature Range | 100°C, 212°F |
Where can I find additional details, specifications and documents for a 1599053-1?
Additional datasheets, footprints and schematics for 1599053-1 are listed on our Part Details page. You can also find images and similar parts to 1599053-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1599053-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1599053-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1599053-1 fall under?
The 1599053-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1599053-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1599053-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1599053-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1599053-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1599053-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1599053-1 often in real-time on the comparison pages.
What if I can't find stock of 1599053-1?
You can fill out our help required form which you can use to request a quote for 1599053-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.