Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.87
Accessory Type | Screws |
---|---|
For Use With | Standoff Bosses in 1595 / 1598 / 1599 Series |
Thread Size - Imperial | #6 |
Thread Size - Metric | M3 |
RoHS Compliant | Yes |
Self Tapping Screw, #6X1/4In, 100Pack | Newark Electronics |
ENCLOSURE, 1598 SCREW, PK100 | element14 |
Enclosure | RS Americas |
Screw, Self-Tapping | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1598ATS100?
Additional datasheets, footprints and schematics for 1598ATS100 are listed on our Part Details page. You can also find images and similar parts to 1598ATS100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1598ATS100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1598ATS100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1598ATS100 fall under?
The 1598ATS100 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Miscellaneous Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1598ATS100 when available in the Miscellaneous Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1598ATS100 you can contact the distributor directly for product support, shipping queries etc.
Is the 1598ATS100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1598ATS100 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1598ATS100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1598ATS100 often in real-time on the comparison pages.
What if I can't find stock of 1598ATS100?
You can fill out our help required form which you can use to request a quote for 1598ATS100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.