Coating Type | Paint |
---|---|
Coating Applications | Concrete Fibreglass Flexane Metals Rubber Wood |
Dispensing Method | Can |
Coating Colour | - |
Weight | 112g |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Volume | - |
Storage Temperature Max | 22°C |
Storage Temperature Min | 22°C |
Weight Min | 112g |
Flexane(R) primer,112gm,FL-10 | RS |
Where can I find additional details, specifications and documents for a 15980?
Additional datasheets, footprints and schematics for 15980 are listed on our Part Details page. You can also find images and similar parts to 15980 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15980 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15980 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15980 fall under?
The 15980 is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to 15980 when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15980 you can contact the distributor directly for product support, shipping queries etc.
Is the 15980 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15980 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS and Farnell have stock available or on a lead time for 15980.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15980 often in real-time on the comparison pages.
What if I can't find stock of 15980?
You can fill out our help required form which you can use to request a quote for 15980 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.