Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity Metric | - |
---|---|
For Use With | RG/U-6 RG/U-58 RG/U-59 RG/U-62 3C2V 5C2V Coaxial Cables |
Product Range | - |
Strip Length | 8mm |
Coaxial Cable Stripper | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Motor Type | Brushed |
---|---|
Supply Voltage VDC | 6V |
Rotational Speed Max | 26rpm |
Torque Max | 170in-oz |
Gear Ratio TO | 1 |
Status: | Unknown |
---|---|
Series: | TradeMaster Series |
RoHS: | Unknown |
GFCI Type | Receptacle |
---|---|
GFCI Receptacle Type | NEMA 5-15 |
Current Rating | 15A |
Voltage Rating | 125VAC |
Product Range | TradeMaster Series |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 1595?
Additional datasheets, footprints and schematics for 1595 are listed on our Part Details page. You can also find images and similar parts to 1595 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1595 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1595 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1595 fall under?
The 1595 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to 1595 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1595 you can contact the distributor directly for product support, shipping queries etc.
Is the 1595 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1595 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1595.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1595 often in real-time on the comparison pages.
What if I can't find stock of 1595?
You can fill out our help required form which you can use to request a quote for 1595 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.