Status: | Unknown |
---|---|
Series: | 1593HAM Series |
RoHS: | Unknown |
Prices starting from US$5.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.28
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$7.04
|
854
in stock
|
Buy Now | |
Powell Electronics
from US$6.84
|
512
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.70
|
1
in stock
|
Buy Now | |
element14
from US$6.69
|
-
|
Buy Now | |
Schukat Electronic
from US$5.63
|
-
|
Buy Now |
For Use With | Raspberry Pi Model B+/ Pi 2 Model B/ Pi 3 Model B/ Pi 3 Model B+ Boards |
---|---|
External Height | 31mm |
External Width | 69.49mm |
External Depth | 98.54mm |
Enclosure Material | ABS |
Body Colour | Blue |
Product Range | 1593HAM Series |
SVHC | No SVHC (15-Jan-2019) |
1593Hampi3 Encl Rohs Compliant: Yes |Hammond 1593HAMPI3TBU | Newark Electronics |
DEV BOARD ENCLOSURE, ABS, BLUE | Farnell |
Enclosure: for computer | Transfer Multisort Elektronik |
Raspberry PI B+/2/3 Encl. Transl. Blue | Schukat Electronic |
Where can I find additional details, specifications and documents for a 1593HAMPI3TBU?
Additional datasheets, footprints and schematics for 1593HAMPI3TBU are listed on our Part Details page. You can also find images and similar parts to 1593HAMPI3TBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1593HAMPI3TBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1593HAMPI3TBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1593HAMPI3TBU fall under?
The 1593HAMPI3TBU is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1593HAMPI3TBU when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1593HAMPI3TBU you can contact the distributor directly for product support, shipping queries etc.
Is the 1593HAMPI3TBU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1593HAMPI3TBU have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Farnell, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 1593HAMPI3TBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1593HAMPI3TBU often in real-time on the comparison pages.
What if I can't find stock of 1593HAMPI3TBU?
You can fill out our help required form which you can use to request a quote for 1593HAMPI3TBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.