Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | NXP FRDM-KL02Z & FRDM-KL05Z Freedom Development Board |
---|---|
External Height | 28mm |
External Width | 66mm |
External Depth | 92mm |
Enclosure Material | ABS |
Body Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure Type | PCB Box |
External Depth - Imperial | 3.6" |
External Depth - Metric | 92mm |
External Height - Imperial | 1.1" |
External Height - Metric | 28mm |
External Width - Imperial | 2.6" |
External Width - Metric | 66mm |
Freedom Board Enclosure, Abs, Black | Newark Electronics |
Enclosure, Computer, ABS, Black, 3.6 x 2.6 x 1.1 in., For FRDM-KL02Z and -KL05Z | Hammond Manufacturing 1593HAMFREE1BK | RS Americas |
Where can I find additional details, specifications and documents for a 1593HAMFREE1BK?
Additional datasheets, footprints and schematics for 1593HAMFREE1BK are listed on our Part Details page. You can also find images and similar parts to 1593HAMFREE1BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1593HAMFREE1BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1593HAMFREE1BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1593HAMFREE1BK fall under?
The 1593HAMFREE1BK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to 1593HAMFREE1BK when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1593HAMFREE1BK you can contact the distributor directly for product support, shipping queries etc.
Is the 1593HAMFREE1BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1593HAMFREE1BK have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1593HAMFREE1BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1593HAMFREE1BK often in real-time on the comparison pages.
What if I can't find stock of 1593HAMFREE1BK?
You can fill out our help required form which you can use to request a quote for 1593HAMFREE1BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.