For Use With | Raspberry Pi A+ B B+ Pi 2 Model B/ Pi 3 Model B B+ Single Board Computers |
---|---|
External Height | 33mm |
External Width | 100.1mm |
External Depth | 145.1mm |
Enclosure Material | ABS |
Body Colour | Purple |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Hammond 1593HAMEGG2TPU ABS Raspberry PI Platform Translucent Purple 145x100x33mm | Rapid Electronics |
Platform, Abs, Purple, Raspberry Pi Sbc | Newark Electronics |
PLATFORM, ABS, PURPLE, RASPBERRY PI SBC | element14 |
Develop. Platform f. Raspberry Pi Purple | Schukat Electronic |
Where can I find additional details, specifications and documents for a 1593HAMEGG2TPU?
Additional datasheets, footprints and schematics for 1593HAMEGG2TPU are listed on our Part Details page. You can also find images and similar parts to 1593HAMEGG2TPU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1593HAMEGG2TPU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1593HAMEGG2TPU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1593HAMEGG2TPU fall under?
The 1593HAMEGG2TPU is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1593HAMEGG2TPU when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1593HAMEGG2TPU you can contact the distributor directly for product support, shipping queries etc.
Is the 1593HAMEGG2TPU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1593HAMEGG2TPU have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for 1593HAMEGG2TPU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1593HAMEGG2TPU often in real-time on the comparison pages.
What if I can't find stock of 1593HAMEGG2TPU?
You can fill out our help required form which you can use to request a quote for 1593HAMEGG2TPU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.