Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Raspberry Pi A+ B B+ Pi 2 Model B/ Pi 3 Model B B+ Single Board Computers |
---|---|
External Height | 33mm |
External Width | 100.1mm |
External Depth | 145.1mm |
Enclosure Material | ABS |
Body Colour | Blue |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Platform, Abs, Blue, Raspberry Pi Sbc | Newark Electronics |
Hammond 1593HAMEGG2TBU ABS Raspberry PI Platform Translucent Blue 145x100x33mm | Rapid Electronics |
PLATFORM, ABS, BLUE, RASPBERRY PI SBC | element14 |
Develop. Platform for Raspberry Pi Blue | Schukat Electronic |
Where can I find additional details, specifications and documents for a 1593HAMEGG2TBU?
Additional datasheets, footprints and schematics for 1593HAMEGG2TBU are listed on our Part Details page. You can also find images and similar parts to 1593HAMEGG2TBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1593HAMEGG2TBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1593HAMEGG2TBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1593HAMEGG2TBU fall under?
The 1593HAMEGG2TBU is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1593HAMEGG2TBU when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1593HAMEGG2TBU you can contact the distributor directly for product support, shipping queries etc.
Is the 1593HAMEGG2TBU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1593HAMEGG2TBU have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14 and Schukat Electronic have stock available or on a lead time for 1593HAMEGG2TBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1593HAMEGG2TBU often in real-time on the comparison pages.
What if I can't find stock of 1593HAMEGG2TBU?
You can fill out our help required form which you can use to request a quote for 1593HAMEGG2TBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.