Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Arduino Uno Due Ethernet Leonardo Mega ADK Mega 2560 & Yun Development Boards |
---|---|
External Height | 33mm |
External Width | 100.1mm |
External Depth | 145.1mm |
Enclosure Material | ABS |
Body Colour | Blue |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Arduino Enclosure, Abs, Translucent Blue | Newark Electronics |
Hammond 1593HAMEGG1TBU ABS Arduino Board Platform Translucent Blue 145x100x33mm | Rapid Electronics |
PLATFORM, ABS, BLUE, ARDUINO DEV BOARD | element14 |
ARDUINO ENCLOSURE, ABS, TRANSLUCENT BLUE | Farnell |
Where can I find additional details, specifications and documents for a 1593HAMEGG1TBU?
Additional datasheets, footprints and schematics for 1593HAMEGG1TBU are listed on our Part Details page. You can also find images and similar parts to 1593HAMEGG1TBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1593HAMEGG1TBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1593HAMEGG1TBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1593HAMEGG1TBU fall under?
The 1593HAMEGG1TBU is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1593HAMEGG1TBU when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1593HAMEGG1TBU you can contact the distributor directly for product support, shipping queries etc.
Is the 1593HAMEGG1TBU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1593HAMEGG1TBU have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 1593HAMEGG1TBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1593HAMEGG1TBU often in real-time on the comparison pages.
What if I can't find stock of 1593HAMEGG1TBU?
You can fill out our help required form which you can use to request a quote for 1593HAMEGG1TBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.