Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.52
|
1,098
in stock
|
Buy Now | |
Powell Electronics
from US$6.34
|
659
in stock
|
Buy Now | |
Rapid Electronics
from US$4.82
|
12
in stock
|
Buy Now | |
element14
from US$8.11
|
1
in stock
|
Buy Now | |
Farnell
from US$5.71
|
1
in stock
|
Buy Now | |
RS Americas
from US$9.46
|
-
|
Buy Now | |
Schukat Electronic
from US$4.59
|
-
|
Buy Now |
For Use With | Beaglebone Board |
---|---|
External Height | 30mm |
External Width | 77.31mm |
External Depth | 95.31mm |
Enclosure Material | ABS |
Body Colour | Blue |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Beaglebone Enclosure, Abs, Blue | Newark Electronics |
Hammond 1593HAMDOGTBU BeagleBone Enclosure Translucent Blue | Rapid Electronics |
BEAGLEBONE ENCLOSURE, ABS, BLUE | element14 |
Blue ABS Beagle Board Enclosure | RS |
Enclosure, Computer, ABS, Translucent Blue, 3.75 x 3.04 x 1.18 in., Beagle Bone | Hammond Manufacturing 1593HAMDOGTBU | RS Americas |
BeagleBone Enclosure Translucent Blue | Schukat Electronic |
Where can I find additional details, specifications and documents for a 1593HAMDOGTBU?
Additional datasheets, footprints and schematics for 1593HAMDOGTBU are listed on our Part Details page. You can also find images and similar parts to 1593HAMDOGTBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1593HAMDOGTBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1593HAMDOGTBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1593HAMDOGTBU fall under?
The 1593HAMDOGTBU is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to 1593HAMDOGTBU when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1593HAMDOGTBU you can contact the distributor directly for product support, shipping queries etc.
Is the 1593HAMDOGTBU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1593HAMDOGTBU have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 1593HAMDOGTBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1593HAMDOGTBU often in real-time on the comparison pages.
What if I can't find stock of 1593HAMDOGTBU?
You can fill out our help required form which you can use to request a quote for 1593HAMDOGTBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.