For Use With | Beaglebone Board |
---|---|
External Height | 30mm |
External Width | 77.31mm |
External Depth | 95.31mm |
Enclosure Material | ABS |
Body Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Beaglebone Enclosure, Abs, Black | Newark Electronics |
Hammond 1593HAMDOGBK BeagleBone Enclosure Black | Rapid Electronics |
BeagleBone Enclosure Black | Schukat Electronic |
Black ABS Beagle Board Enclosure | RS |
Enclosure, Computer, ABS, Black, 3.75 x 3.04 x 1.18 in., For Beagle Bone | Hammond Manufacturing 1593HAMDOGBK | RS Americas |
Where can I find additional details, specifications and documents for a 1593HAMDOGBK?
Additional datasheets, footprints and schematics for 1593HAMDOGBK are listed on our Part Details page. You can also find images and similar parts to 1593HAMDOGBK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1593HAMDOGBK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1593HAMDOGBK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1593HAMDOGBK fall under?
The 1593HAMDOGBK is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1593HAMDOGBK when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1593HAMDOGBK you can contact the distributor directly for product support, shipping queries etc.
Is the 1593HAMDOGBK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1593HAMDOGBK have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Rapid Electronics, Farnell and Schukat Electronic have stock available or on a lead time for 1593HAMDOGBK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1593HAMDOGBK often in real-time on the comparison pages.
What if I can't find stock of 1593HAMDOGBK?
You can fill out our help required form which you can use to request a quote for 1593HAMDOGBK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.