Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.71
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$5.92
|
2,203
in stock
|
Buy Now | |
Powell Electronics
from US$6.34
|
1,322
in stock
|
Buy Now | |
Rapid Electronics
from US$4.82
|
23
in stock
|
Buy Now | |
Farnell
from US$6.77
|
23
in stock
|
Buy Now | |
RS Americas
from US$8.50
|
-
|
Buy Now | |
Schukat Electronic
from US$4.59
|
-
|
Buy Now |
For Use With | Beaglebone Black Board |
---|---|
External Height | 30mm |
External Width | 77.31mm |
External Depth | 95.31mm |
Enclosure Material | ABS |
Body Colour | Blue |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure Type | PCB Box |
Beaglebone Black Enclosure, Abs, Blue | Newark Electronics |
Hammond 1593HAMBONETBU BeagleBone Black Enclosure Translucent Blue | Rapid Electronics |
Blue ABS BeagleBone Black Enclosure | RS |
Enclosure, Computer, ABS, Translucent Blue, 3.75 x 3.04 x 1.18, BeagleBone Black | Hammond Manufacturing 1593HAMBONETBU | RS Americas |
BeagleBone Black Enclo. Translucent Blue | Schukat Electronic |
Where can I find additional details, specifications and documents for a 1593HAMBONETBU?
Additional datasheets, footprints and schematics for 1593HAMBONETBU are listed on our Part Details page. You can also find images and similar parts to 1593HAMBONETBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1593HAMBONETBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1593HAMBONETBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1593HAMBONETBU fall under?
The 1593HAMBONETBU is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1593HAMBONETBU when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1593HAMBONETBU you can contact the distributor directly for product support, shipping queries etc.
Is the 1593HAMBONETBU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1593HAMBONETBU have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Rapid Electronics, Farnell and RS have stock available or on a lead time for 1593HAMBONETBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1593HAMBONETBU often in real-time on the comparison pages.
What if I can't find stock of 1593HAMBONETBU?
You can fill out our help required form which you can use to request a quote for 1593HAMBONETBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.