Prices starting from US$4.20
For Use With | Beaglebone Black Board |
---|---|
External Height | 30mm |
External Width | 77.31mm |
External Depth | 95.31mm |
Enclosure Material | ABS |
Body Colour | Grey |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Beaglebone Black Enclosure, Abs, Grey | Newark Electronics |
Hammond 1593HAMBONEGY BeagleBone Black Enclosure Grey | Rapid Electronics |
Grey ABS BeagleBone Black Enclosure. | RS |
Enclosure, Computer, ABS, Gray, 3.75 x 3.04 x 1.18 in, For BeagleBone Black | Hammond Manufacturing 1593HAMBONEGY | RS Americas |
BeagleBone Black Enclosure Grey | Schukat Electronic |
Where can I find additional details, specifications and documents for a 1593HAMBONEGY?
Additional datasheets, footprints and schematics for 1593HAMBONEGY are listed on our Part Details page. You can also find images and similar parts to 1593HAMBONEGY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1593HAMBONEGY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1593HAMBONEGY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1593HAMBONEGY fall under?
The 1593HAMBONEGY is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1593HAMBONEGY when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1593HAMBONEGY you can contact the distributor directly for product support, shipping queries etc.
Is the 1593HAMBONEGY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1593HAMBONEGY have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Farnell Contract, Rapid Electronics and RS have stock available or on a lead time for 1593HAMBONEGY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1593HAMBONEGY often in real-time on the comparison pages.
What if I can't find stock of 1593HAMBONEGY?
You can fill out our help required form which you can use to request a quote for 1593HAMBONEGY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.