Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.11
|
21
in stock
|
Buy Now | |
Jameco Electronics
from US$5.65
|
1,504
in stock
|
Buy Now | |
Powell Electronics
from US$5.86
|
902
in stock
|
Buy Now | |
Rapid Electronics
from US$4.63
|
176
in stock
|
Buy Now | |
Newark Electronics
from US$6.02
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.19
|
18
in stock
|
Buy Now | |
Conrad
from US$7.49
|
10
in stock
|
Buy Now | |
Schukat Electronic
from US$4.14
|
5
in stock
|
Buy Now | |
SOS electronic
from US$4.18
|
1
in stock
|
Buy Now | |
RS Americas
from US$8.50
|
-
|
Buy Now | |
element14
from US$5.85
|
-
|
Buy Now | |
Farnell
from US$5.11
|
-
|
Buy Now |
For Use With | Beaglebone Black Board |
---|---|
External Height | 30mm |
External Width | 77.31mm |
External Depth | 95.31mm |
Enclosure Material | ABS |
Body Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure Type | PCB Box |
Hammond 1593HAMBONEBK BeagleBone Black Enclosure Black | Rapid Electronics |
Beaglebone Black Enclosure, Abs, Black | Newark Electronics |
Black ABS BeagleBone Black Enclosure | RS |
Enclosure: for computer | Transfer Multisort Elektronik |
Compatible with (development kits): BeagleBoard | Conrad |
BeagleBone Black Enclosure Black | Schukat Electronic |
Enclosure ABS 95x77x30mm Black | SOS electronic |
Enclosure, Computer, ABS, Black, 3.75 x 3.04 x 1.18 in., For BeagleBone Black | Hammond Manufacturing 1593HAMBONEBK | RS Americas |
BEAGLEBONE BLACK ENCLOSURE, ABS, BLACK | element14 |
Where can I find additional details, specifications and documents for a 1593HAMBONEBK?
Additional datasheets, footprints and schematics for 1593HAMBONEBK are listed on our Part Details page. You can also find images and similar parts to 1593HAMBONEBK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1593HAMBONEBK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1593HAMBONEBK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1593HAMBONEBK fall under?
The 1593HAMBONEBK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to 1593HAMBONEBK when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1593HAMBONEBK you can contact the distributor directly for product support, shipping queries etc.
Is the 1593HAMBONEBK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1593HAMBONEBK have stock available?
Authorised distributors including Jameco Electronics, Powell Electronics, Rapid Electronics, Newark Electronics and RS have stock available or on a lead time for 1593HAMBONEBK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1593HAMBONEBK often in real-time on the comparison pages.
What if I can't find stock of 1593HAMBONEBK?
You can fill out our help required form which you can use to request a quote for 1593HAMBONEBK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.