Status: | Unknown |
---|---|
Series: | 1593HAM Series |
RoHS: | Compliant |
For Use With | Beaglebone Green Boards |
---|---|
External Height | 30mm |
External Width | 77.31mm |
External Depth | 95.31mm |
Enclosure Material | ABS |
Body Colour | Blue |
Product Range | 1593HAM Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Enclosure, Board, Abs, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a 1593HAMBOGRTBU?
Additional datasheets, footprints and schematics for 1593HAMBOGRTBU are listed on our Part Details page. You can also find images and similar parts to 1593HAMBOGRTBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1593HAMBOGRTBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1593HAMBOGRTBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1593HAMBOGRTBU fall under?
The 1593HAMBOGRTBU is listed under Embedded Computers, Education & Maker Boards > Development Board Enclosures.
Can I view similar or alternative parts?
You can view similar parts to 1593HAMBOGRTBU when available in the Development Board Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1593HAMBOGRTBU you can contact the distributor directly for product support, shipping queries etc.
Is the 1593HAMBOGRTBU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1593HAMBOGRTBU have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Farnell and element14 have stock available or on a lead time for 1593HAMBOGRTBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1593HAMBOGRTBU often in real-time on the comparison pages.
What if I can't find stock of 1593HAMBOGRTBU?
You can fill out our help required form which you can use to request a quote for 1593HAMBOGRTBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.