Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
3,000
in stock
|
Buy Now | |
Powell Electronics
from US$7.69
|
626
in stock
|
Buy Now | |
Newark Electronics
from US$8.48
|
175
in stock
|
Buy Now | |
element14
from US$7.81
|
175
in stock
|
Buy Now | |
Farnell
from US$9.04
|
175
in stock
|
Buy Now | |
Schukat Electronic
from US$5.98
|
4
in stock
|
Buy Now | |
RS Americas
from US$9.25
|
-
|
Buy Now | |
Carlton-Bates
from US$8.89
|
-
|
Buy Now |
Accessory Type | Pan Head Screw |
---|---|
For Use With | 1591XX, 1599, 1593 Series Enclosure Internal Standoffs |
Screw Head Style | Pan Head Phillips |
Screw Length | 6.4mm |
Thread Size - Imperial | #4 |
RoHS Compliant | Yes |
PC Board self tap screw No.4 x 1/4in. | RS |
Enclosure Accessory, Pack 100, Pan Head Screw, 1593 Rohs Compliant: Yes |Hammond 1593ATS100 | Newark Electronics |
ENCLOSURE, 1593 SCREW, PK100 | element14 |
Screws silver for Series 1591/1593/1599 | Schukat Electronic |
SCREW FOR MNT PC BOARD | Hammond Manufacturing 1593ATS100 | RS Americas |
Screw, Sheet Metal | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1593ATS100?
Additional datasheets, footprints and schematics for 1593ATS100 are listed on our Part Details page. You can also find images and similar parts to 1593ATS100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1593ATS100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1593ATS100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1593ATS100 fall under?
The 1593ATS100 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Miscellaneous Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1593ATS100 when available in the Miscellaneous Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1593ATS100 you can contact the distributor directly for product support, shipping queries etc.
Is the 1593ATS100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1593ATS100 have stock available?
Authorised distributors including RS, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1593ATS100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1593ATS100 often in real-time on the comparison pages.
What if I can't find stock of 1593ATS100?
You can fill out our help required form which you can use to request a quote for 1593ATS100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.