Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.14
|
No stock
|
Buy Now | |
Future Electronics
from US$0.12
|
4,440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.82
|
133
in stock
|
Buy Now | |
Welectron
from US$49.37
|
20
in stock
|
Buy Now | |
Sager
-
|
794
in stock
|
Buy Now | |
Heilind Electronics
-
|
350
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
116
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
element14
from US$14.12
|
-
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now |
Overall Length | 6.13mm |
---|---|
Mounting Hole Dia | 1.57mm |
Length - Below Flange | 2.13mm |
Insulation | Non Insulated |
Terminal Plating | Tin |
Board Thickness | 0.062" |
Body Material | Brass |
Connector Type | Turret |
Brass Bright Tin Plate 0.084 (2.13 mm) Double Turret Terminal" | Future Electronics |
Circuit Board Hardware - PCB .084X.062 TUR TERM | Sager |
| Heilind Electronics |
Terminal, Turret, 0.062In, Thd | Newark Electronics |
Terminal, Dual Turret, Solder, .156 Length, .062 Panel, Brass/Tin | Keystone Electronics 1593-2 | RS Americas |
Terminal | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1593-2?
Additional datasheets, footprints and schematics for 1593-2 are listed on our Part Details page. You can also find images and similar parts to 1593-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1593-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1593-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1593-2 fall under?
The 1593-2 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 1593-2 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1593-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1593-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1593-2 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Welectron, Sager and Heilind Electronics have stock available or on a lead time for 1593-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1593-2 often in real-time on the comparison pages.
What if I can't find stock of 1593-2?
You can fill out our help required form which you can use to request a quote for 1593-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.