Status: | Unknown |
---|---|
Series: | 1591R Series |
RoHS: | Unknown |
Enclosure Type | EMI/RFI Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 90mm |
External Width - Metric | 120mm |
External Depth - Metric | 120mm |
IP Rating | IP54 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 3.543" |
External Width - Imperial | 4.724" |
External Depth - Imperial | 4.724" |
Product Range | 1591R Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Plastic Enclosure With Emi/Rfi Rohs Compliant: Yes |Hammond 1591RVBK | Newark Electronics |
ENCLOSURE, EMI/RFI, ABS, BLACK | Farnell |
Shielded Multipurpose FRABS Enclosure | RS |
Enclosures, FR ABS+RFI/EMI Coat 4.7x4.7x3.5 Black | Hammond Manufacturing 1591RVBK | RS Americas |
Where can I find additional details, specifications and documents for a 1591RVBK?
Additional datasheets, footprints and schematics for 1591RVBK are listed on our Part Details page. You can also find images and similar parts to 1591RVBK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1591RVBK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1591RVBK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1591RVBK fall under?
The 1591RVBK is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1591RVBK when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1591RVBK you can contact the distributor directly for product support, shipping queries etc.
Is the 1591RVBK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1591RVBK have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Farnell, RS and RS Americas have stock available or on a lead time for 1591RVBK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1591RVBK often in real-time on the comparison pages.
What if I can't find stock of 1591RVBK?
You can fill out our help required form which you can use to request a quote for 1591RVBK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.