Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Mounting Panel |
---|---|
For Use With | 1590Z162 Enclosure |
Body Color | Unfinished |
External Height - Imperial | 5.8" |
External Height - Metric | 147.5mm |
Panel Material | Steel |
RoHS Compliant | Yes |
Panel, Enclosure, 5.808Inx9.055In, Steel | Newark Electronics |
MOUNTING PANEL | Farnell |
PANEL INNER STEEL 9.6X5.8 | Hammond Manufacturing 1590Z162PL | RS Americas |
Where can I find additional details, specifications and documents for a 1590Z162PL?
Additional datasheets, footprints and schematics for 1590Z162PL are listed on our Part Details page. You can also find images and similar parts to 1590Z162PL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1590Z162PL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1590Z162PL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1590Z162PL fall under?
The 1590Z162PL is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Miscellaneous Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1590Z162PL when available in the Miscellaneous Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1590Z162PL you can contact the distributor directly for product support, shipping queries etc.
Is the 1590Z162PL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1590Z162PL have stock available?
Authorised distributors including Newark Electronics, Farnell, Powell Electronics and RS Americas have stock available or on a lead time for 1590Z162PL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1590Z162PL often in real-time on the comparison pages.
What if I can't find stock of 1590Z162PL?
You can fill out our help required form which you can use to request a quote for 1590Z162PL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.