1590WNFL Part Information

Details for 1590WNFL by Hammond Manufacturing

Enclosures, Racks & Cabinets > More Enclosures, Racks & Cabinets

Part Downloads

Part Specifications

Enclosure Type Small
Enclosure Material Diecast Aluminium
External Height - Metric 40mm
External Width - Metric 66mm
External Depth - Metric 121mm
IP Rating IP65
Body Colour Natural
NEMA Rating -
External Height - Imperial 1.57"
External Width - Imperial 2.6"
External Depth - Imperial 4.76"
Product Range 1590 Series
No. of Switch Holes -
SVHC No SVHC (15-Jan-2019)
Depth - Imperial 2.6"
Depth - Metric 65.5mm
Height - Imperial 1.4"
Height - Metric 36mm
Length / Width - Imperial 4.8"
Length / Width - Metric 120.6mm
RoHS Compliant

Alternative Part Descriptions

  • DIECAST ENCLOSURE WITH FLANGE LID | Newark Electronics
  • Hammond 1590WNFL Watertight Diecast Enclosure Flanged Lid 121x66x40 Natural | Rapid Electronics
  • Enclosure: multipurpose; X: 66mm; Y: 121mm; Z: 41mm; 1590W; aluminium | Transfer Multisort Elektronik
  • Enclosures, Diecast w/Rib+Flange 4.8x1.5x2.7 Natural | Allied Electronics & Automation
  • Watertight Die Cast Enclosure with PCB Guides, Flanged Lid [Hammond] 1590WNFL Watertight Die Cast Enclosure with PCB Guides, Flanged Lid | Distrelec

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1590WNFL?

Additional datasheets, footprints and schematics for 1590WNFL are listed in our Part Details tab. You can also find the 1590WNFL image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1590WNFL in the Pricing & Inventory tab next to part details. You can view 1590WNFL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1590WNFL fall under?

The 1590WNFL is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to 1590WNFL when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1590WNFL you can contact the distributor directly for product support, shipping queries etc.

Is the 1590WNFL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1590WNFL have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Transfer Multisort Elektronik, Allied Electronics & Automation and Distrelec have stock available or on a lead time for 1590WNFL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1590WNFL often in real-time on the comparison pages.

What if I can't find stock of 1590WNFL?

You can fill out our help required form which you can use to request a quote for 1590WNFL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1590WNFL

Loading...
Loading Results for 1590WNFL
We use cookies to improve your experience. See our privacy policy.
Okay