Status: | Unknown |
---|---|
Series: | 1590 Series |
RoHS: | Unknown |
Prices starting from US$9.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.99
|
136
in stock
|
Buy Now | |
Jameco Electronics
from US$9.95
|
1,002
in stock
|
Buy Now | |
Powell Electronics
from US$10.86
|
601
in stock
|
Buy Now | |
Newark Electronics
from US$10.86
|
537
in stock
|
Buy Now | |
element14
from US$10.39
|
537
in stock
|
Buy Now | |
Farnell
from US$11.33
|
537
in stock
|
Buy Now | |
Distrelec
from US$10.86
|
100
in stock
|
Buy Now | |
Schukat Electronic
from US$10.45
|
69
in stock
|
Buy Now | |
Rapid Electronics
from US$10.65
|
46
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.56
|
26
in stock
|
Buy Now | |
RS Americas
from US$9.85
|
1
in stock
|
Buy Now |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 121.1mm |
External Width - Metric | 66mm |
External Depth - Metric | 35.3mm |
IP Rating | IP54 |
Body Colour | Natural |
NEMA Rating | NEMA 12K |
External Height - Imperial | 4.77" |
External Width - Imperial | 2.6" |
External Depth - Imperial | 1.39" |
Product Range | 1590 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 2.6" |
Depth - Metric | 65.5mm |
Height - Imperial | 1.4" |
Height - Metric | 35.8mm |
Length / Width - Imperial | 4.8" |
Length / Width - Metric | 121.2mm |
Enclosure, Diecast, Emi/Rfi, Ip54, Instrument, 121.1 Mm, 66 Mm, 35.3 Mm, Aluminium, Unfinished Rohs Compliant: Yes |Hammond 1590N1 | Newark Electronics |
BOX, DIECAST, IP54, 121X66X35MM | element14 |
Diecast aluminium enclosure,121x66x36mm | RS |
Hammond Die Cast Enclosure 1590 121x66x39.5mm Die-Cast Aluminium Natural IP54 | Distrelec |
Aluminium Encl. 121x66x39,3 | Schukat Electronic |
Hammond 1590N1 Diecast Enclosure Natural (121 x 66 x 40mm) | Rapid Electronics |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Enclosure, Box-Lid, Aluminum, Diecast, Natural,4.764x2.579x1.567 In, IP54,1590 Series | Hammond Manufacturing 1590N1 | RS Americas |
Where can I find additional details, specifications and documents for a 1590N1?
Additional datasheets, footprints and schematics for 1590N1 are listed on our Part Details page. You can also find images and similar parts to 1590N1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1590N1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1590N1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1590N1 fall under?
The 1590N1 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 1590N1 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1590N1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1590N1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1590N1 have stock available?
Authorised distributors including Jameco Electronics, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1590N1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1590N1 often in real-time on the comparison pages.
What if I can't find stock of 1590N1?
You can fill out our help required form which you can use to request a quote for 1590N1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.