158X224 Capacitors by Cornell Dubilier Electronics

CAPACITOR POLYESTER FILM 0.22UF 250V 20% RADIAL

Status: Unknown
Series: 158X Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.02

Distributor Stock
Logo for Newark
Newark
from US$2.45
4,700
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.82
137
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.02
-
Buy Now

Specifications

Capacitance 0.22µF
Suppression Class X2
Product Range 158X Series
Voltage Rating X 275V
Voltage Rating Y -
Capacitor Dielectric Type PET (Polyester)
dv/dt Rating -

Alternative Descriptions

Capacitor Polyester Film 0.22Uf, 250V, 20%, Radial | Newark Electronics
Capacitor, Polyester Film, 0.22 uF, 275 VAC, +/- 20%, Radial Leaded, -40 C | Cornell-Dubilier 158X224 | RS Americas
158X Series 275 V 0.22 uF ▒20% LS=22.5mm Metallized Polyester Film Capacitor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 158X224?

Additional datasheets, footprints and schematics for 158X224 are listed on our Part Details page. You can also find images and similar parts to 158X224 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 158X224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 158X224 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 158X224 fall under?

The 158X224 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 158X224 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 158X224 you can contact the distributor directly for product support, shipping queries etc.

Is the 158X224 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 158X224 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Future Electronics have stock available or on a lead time for 158X224.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 158X224 often in real-time on the comparison pages.

What if I can't find stock of 158X224?

You can fill out our help required form which you can use to request a quote for 158X224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay