158X105 Part Information

Details for 158X105 by Cornell Dubilier Electronics

Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors

Part Downloads

Part Specifications

Capacitance 1µF
Suppression Class X2
Product Range 158X Series
Voltage Rating X 275V
Voltage Rating Y -
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 20%
RoHS Compliant

Alternative Part Descriptions

  • CAPACITOR POLYESTER FILM FILM 1UF, 20%, 250V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes | Newark Electronics
  • Capacitor, Polyester Film, 1 uF, 275 VAC, +/- 20%, Radial Leaded, -40 C, 100 C | Allied Electronics & Automation

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 158X105?

Additional datasheets, footprints and schematics for 158X105 are listed in our Part Details tab. You can also find the 158X105 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 158X105 in the Pricing & Inventory tab next to part details. You can view 158X105 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 158X105 fall under?

The 158X105 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 158X105 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 158X105 you can contact the distributor directly for product support, shipping queries etc.

Is the 158X105 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 158X105 have stock available?

Authorised distributors including Newark Electronics and Allied Electronics & Automation have stock available or on a lead time for 158X105.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 158X105 often in real-time on the comparison pages.

What if I can't find stock of 158X105?

You can fill out our help required form which you can use to request a quote for 158X105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 158X105

Loading...
Loading Results for 158X105
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us