1589941-3

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1589941-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1589941-3
Series Information for 1589941-3 - TE Connectivity
  • Status: Active
  • Aliases: 1589941-3
  • Product Code: H322
  • Global Product Line: F03
  • GPL Description: Aerospace Defense & Marine

Description

STM037W51LQ = Thru-Hole

Specifications

PCB Mount Orientation:
Vertical
Preloaded:
Yes
Number of Positions:
37
Housing Material:
Aluminum
Mounting Hardware:
Without
Connector & Contact Terminates To:
Printed Circuit Board
Connector Style:
Receptacle
Product Type:
Connector

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability