Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1589937-1 |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
PCB Mount Orientation | Horizontal |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 1.27 – 2.28µm, 50 – 90µin |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Round |
コネクタの高さ | 2.1mm |
Connector Height | .086in, 2.1mm |
Connector Length | 10.37mm, .4085in |
Centerline (Pitch) | .025in, .64mm |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Plating Material | Nickel |
PCB Mount Alignment | Without |
Mounting/Mating Hardware | With |
PCB Mount Retention | Without |
Mating Retention | With |
Hardware Type | 1.2mm Captive Jackscrew |
Surface Mount Extended Leads | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | .09in, 2.29mm |
Termination Method to Printed Circuit Board | Through Hole |
SSM009I6Q = THRU-HOLE | Avnet America |
Headers & Wire Housings SSM009I6Q = Thru-Hole | Sager |
Where can I find additional details, specifications and documents for a 1589937-1?
Additional datasheets, footprints and schematics for 1589937-1 are listed on our Part Details page. You can also find images and similar parts to 1589937-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1589937-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589937-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1589937-1 fall under?
The 1589937-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1589937-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1589937-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1589937-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1589937-1 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1589937-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1589937-1 often in real-time on the comparison pages.
What if I can't find stock of 1589937-1?
You can fill out our help required form which you can use to request a quote for 1589937-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.