1589815-8 PCB Connectors by TE Connectivity

STM065T2HN = SMT CONN

Status: Active
Series: -
RoHS: Unknown
Aliases: STM065T2HN
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$416.02

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$416.02
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

PCB Mount Orientation Horizontal
Number of Rows 2
Number of Positions 65
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness 50 – 90µin, 1.27 – 2.28µm
PCB Contact Termination Area Plating Material Gold
Contact Shape & Form Round
Contact Type Socket
Contact Retention Within Housing Without
Contact Base Material Beryllium Copper
Screw & Hole Diameter 1mm, .039in
Row-to-Row Spacing .04in
Connector Height .126in, 3.2mm
Connector Length 1.0085in, 25.61mm
コネクタの高さ 3.2mm
Housing Color Natural
Housing Plating Material Nickel
Centerline (Pitch) .64mm, .025in
Housing Material LCP (Liquid Crystal Polymer)
PCB Mount Alignment Without
Mounting/Mating Hardware With
Surface Mount Extended Leads Without
PCB Mount Retention Without
Mating Retention With
Hardware Type 1.0 mm X .160" Mounting Screw
Connector Mounting Type Board Mount
Circuit Application Power
Packaging Quantity 5
Packaging Method Package
実装方法 Package
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Receptacle
Termination Method to Printed Circuit Board Surface Mount

Alternative Descriptions

Stm065T2Hn = Smt Conn |Nanonics Te Connectivity 1589815-8 | Newark Electronics
Conn Rectangular HDR 65 POS Solder RA SMD | Avnet America
Headers & Wire Housings STM065T2HN SMT CONN | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1589815-8?

Additional datasheets, footprints and schematics for 1589815-8 are listed on our Part Details page. You can also find images and similar parts to 1589815-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1589815-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589815-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1589815-8 fall under?

The 1589815-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1589815-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1589815-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1589815-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1589815-8 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1589815-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1589815-8 often in real-time on the comparison pages.

What if I can't find stock of 1589815-8?

You can fill out our help required form which you can use to request a quote for 1589815-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay