1589798-1 PCB Connectors by TE Connectivity

JTM015PD2DX006N = WDUALOBE

Status: Active
Series: -
RoHS: Unknown
Aliases: 1589798-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Wire Color White
Wire & Cable Insulation Material Fluoropolymer
Number of Positions 15
Number of Rows 2
Product Length 152.4mm, 6in
Wire Size .05mm², 30AWG
Centerline (Pitch) .025in, .64mm
Housing Material Aluminum
Hardware Type 1.0 mm Captive Jackscrew
Mounting/Mating Hardware With
PCB Jumper & Shunt Assembly Type Plug-to-Plug (low to high in row)
Wire Type Stranded


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1589798-1?

Additional datasheets, footprints and schematics for 1589798-1 are listed on our Part Details page. You can also find images and similar parts to 1589798-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1589798-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589798-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1589798-1 fall under?

The 1589798-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Jumpers & Shunts.

Can I view similar or alternative parts?

You can view similar parts to 1589798-1 when available in the Wire-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1589798-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1589798-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1589798-1 have stock available?

There is no stock from authorised distributors for 1589798-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1589798-1 often in real-time on the comparison pages.

What if I can't find stock of 1589798-1?

You can fill out our help required form which you can use to request a quote for 1589798-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay