Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1589676-9 |
No distributors results available
Wire & Cable Insulation Material | Ribbon Cable FEP |
---|---|
Number of Rows | 2 |
Number of Positions | 65 |
Wire Size | 30AWG, .05mm² |
Product Length | 25.4mm, 1in |
Centerline (Pitch) | .64mm, .025in |
Housing Material | Aluminum |
Mounting/Mating Hardware | With |
Hardware Type | 1.0 mm Captive Jackscrew |
Wire Type | Stranded |
PCB Jumper & Shunt Assembly Type | Plug-to-Receptacle (1:1) |
Where can I find additional details, specifications and documents for a 1589676-9?
Additional datasheets, footprints and schematics for 1589676-9 are listed on our Part Details page. You can also find images and similar parts to 1589676-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1589676-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589676-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1589676-9 fall under?
The 1589676-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 1589676-9 when available in the Wire-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1589676-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1589676-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1589676-9 have stock available?
There is no stock from authorised distributors for 1589676-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1589676-9 often in real-time on the comparison pages.
What if I can't find stock of 1589676-9?
You can fill out our help required form which you can use to request a quote for 1589676-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.