1589490-9 PCB Connectors by TE Connectivity

STM065B2Q = SMT CONN

Status: Active
Series: -
RoHS: Unknown
Aliases: 1589490-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Positions 65
Number of Rows 2
PCB Mount Orientation Horizontal
Contact Base Material Beryllium Copper
Contact Type Pin
Contact Mating Area Plating Material Thickness 1.27 – 2.28µm, 50 – 90µin
PCB Contact Termination Area Plating Material Tin-Lead
Contact Retention Within Housing Without
Contact Mating Area Plating Material Tin-Lead
Row-to-Row Spacing .04in, 1.02mm
Connector Length 1.0085in, 25.62mm
コネクタの高さ 3.2mm
Connector Height 3.2mm, .126in
Centerline (Pitch) .025in, .64mm
Housing Material LCP (Liquid Crystal Polymer)
Housing Color Natural
Housing Plating Material Nickel
Mounting/Mating Hardware With
PCB Mount Alignment Without
Hardware Type 1.2mm Captive Jackscrew
Mating Retention With
PCB Mount Retention Without
Surface Mount Extended Leads Without
Strain Relief Without
Panel Mount Feature Without
Connector Mounting Type Board Mount
Circuit Application Power
実装方法 Package
Packaging Quantity 5
Packaging Method Package
Connector System Wire-to-Board
Header Type Shrouded
Sealable No
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Termination Method to Printed Circuit Board Surface Mount

Alternative Descriptions

Conn Rectangular PL 65 POS 0.64mm Solder RA SMD | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1589490-9?

Additional datasheets, footprints and schematics for 1589490-9 are listed on our Part Details page. You can also find images and similar parts to 1589490-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1589490-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589490-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1589490-9 fall under?

The 1589490-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1589490-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1589490-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1589490-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1589490-9 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1589490-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1589490-9 often in real-time on the comparison pages.

What if I can't find stock of 1589490-9?

You can fill out our help required form which you can use to request a quote for 1589490-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay