1589488-4 PCB Connectors by TE Connectivity

STG025M5 = THRU-HOLE

Status: Active
Series: -
RoHS: Unknown
Aliases: 1589488-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$480.64

Distributor Stock
Logo for RS Americas
RS Americas
from US$480.64
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Number of Rows 2
Number of Positions 25
PCB Mount Orientation Vertical
Contact Retention Within Housing Without
PCB Contact Termination Area Plating Material Tin-Lead
Contact Base Material Brass
Contact Type Socket
Contact Mating Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 50 – 90µin, 1.27 – 2.28µm
Screw & Hole Diameter 1mm, .039in
Connector Length 10.9mm, .429in
コネクタの高さ 7.82mm
Row-to-Row Spacing 1.02mm, .04in
Connector Height .308in, 7.82mm
Centerline (Pitch) .025in, .64mm
Housing Plating Material Gold
Housing Color Natural
Housing Material LCP (Liquid Crystal Polymer)
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Surface Mount Extended Leads Without
Mating Retention With
PCB Mount Retention Without
Strain Relief Without
Mounting/Mating Hardware Without
Panel Mount Feature Without
Circuit Application Power
Packaging Method Package
Packaging Quantity 1
実装方法 Package
Sealable No
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Connector System Wire-to-Board
Header Type Shrouded
Termination Post & Tail Length .09in, 2.29mm
Termination Method to Printed Circuit Board Through Hole

Alternative Descriptions

STG025M5 = THRU-HOLE | TE Connectivity 1589488-4 | RS Americas
Headers & Wire Housings STG025M5 = THRU-HOLE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1589488-4?

Additional datasheets, footprints and schematics for 1589488-4 are listed on our Part Details page. You can also find images and similar parts to 1589488-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1589488-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589488-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1589488-4 fall under?

The 1589488-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1589488-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1589488-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1589488-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1589488-4 have stock available?

Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 1589488-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1589488-4 often in real-time on the comparison pages.

What if I can't find stock of 1589488-4?

You can fill out our help required form which you can use to request a quote for 1589488-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay