1589481-8 PCB Connectors by TE Connectivity

STM065C6N = THRU-HOLE

Status: Active
Series: -
RoHS: Unknown
Aliases: 1589481-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$571.62

Distributor Stock
Logo for Distrelec
Distrelec
from US$690.17
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$691.53
5
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$791.03
5
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$596.00
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$1,243.80
4
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$571.62
-
Buy Now
Logo for Sager
Sager
from US$635.81
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 65
Number of Rows 2
PCB Mount Orientation Horizontal
Contact Mating Area Plating Material Thickness 50 – 90µin, 1.27 – 2.28µm
PCB Contact Termination Area Plating Material Tin-Lead
Contact Retention Within Housing Without
Contact Mating Area Plating Material Tin-Lead
Contact Base Material Brass
Contact Type Pin
Row-to-Row Spacing .04in, 1.02mm
Connector Length 1.0085in, 25.62mm
Connector Height 3.2mm, .126in
コネクタの高さ 3.2mm
Housing Plating Material Nickel
Housing Material LCP (Liquid Crystal Polymer)
Housing Color Natural
Centerline (Pitch) .025in, .64mm
Connector Mounting Type Board Mount
Mounting/Mating Hardware With
PCB Mount Alignment Without
Surface Mount Extended Leads Without
Mating Retention With
PCB Mount Retention Without
Strain Relief Without
Hardware Type 1.0 mm Captive Jackscrew
Panel Mount Feature Without
Circuit Application Power
実装方法 Package
Packaging Quantity 1
Packaging Method Package
PCB Connector Assembly Type PCB Mount Header
Sealable No
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Termination Method to Printed Circuit Board Through Hole
Termination Post & Tail Length 2.29mm, .09in

Alternative Descriptions

Headers & Wire Housings Stm065C6N = Thru-Hole |Nanonics Te Connectivity 1589481-8 | Newark Electronics
Headers&Wire Housings STM065C6N = THRU-HOLE | Rapid Electronics
TE Connectivity STM065C6N THRU-HOLE Headers & Wire Housi | Distrelec
D SUB CONNECTORS | Farnell
Conn Rectangular PIN 65 POS 1.27mm Solder RA Thru-Hole | Avnet America
Headers & Wire Housings STM065C6N = THRU-HOLE | Sager
Conn Wire to Board Plug 65 POS 0.64mm Solder RA Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1589481-8?

Additional datasheets, footprints and schematics for 1589481-8 are listed on our Part Details page. You can also find images and similar parts to 1589481-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1589481-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589481-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1589481-8 fall under?

The 1589481-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1589481-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1589481-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1589481-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1589481-8 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1589481-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1589481-8 often in real-time on the comparison pages.

What if I can't find stock of 1589481-8?

You can fill out our help required form which you can use to request a quote for 1589481-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay