1589479-1 PCB Connectors by TE Connectivity

STG051L5HN = SMT CONN

Status: Active
Series: -
RoHS: Unknown
Aliases: 1589479-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

PCB Mount Orientation Horizontal
Number of Positions 51
Number of Rows 2
Contact Mating Area Plating Material Thickness 1.27 – 2.28µm, 50 – 90µin
Contact Type Socket
Contact Mating Area Plating Material Tin-Lead
Contact Retention Within Housing Without
Contact Base Material Brass
Screw & Hole Diameter 1mm, .039in
Connector Length .8335in, 21.17mm
Row-to-Row Spacing .04in, 1.02mm
Connector Height .126in, 3.2mm
コネクタの高さ 3.2mm
Centerline (Pitch) .025in, .64mm
Housing Color Natural
Housing Material LCP (Liquid Crystal Polymer)
Housing Plating Material Gold
PCB Mount Alignment Without
Strain Relief Without
Mounting/Mating Hardware With
Surface Mount Extended Leads Without
Mating Retention With
Panel Mount Feature Without
PCB Mount Retention Without
Hardware Type 1.0 mm X .160" Mounting Screw
Connector Mounting Type Board Mount
Circuit Application Power
Packaging Method Package
実装方法 Package
Packaging Quantity 1
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Receptacle
Sealable No
Termination Method to Printed Circuit Board Surface Mount

Alternative Descriptions

Headers & Wire Housings STG051L5HN = SMT CONN | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1589479-1?

Additional datasheets, footprints and schematics for 1589479-1 are listed on our Part Details page. You can also find images and similar parts to 1589479-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1589479-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589479-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1589479-1 fall under?

The 1589479-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1589479-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1589479-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1589479-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1589479-1 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1589479-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1589479-1 often in real-time on the comparison pages.

What if I can't find stock of 1589479-1?

You can fill out our help required form which you can use to request a quote for 1589479-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay