Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1589477-4 |
Number of Positions | 25 |
---|---|
Number of Rows | 2 |
Panel Gasket | No |
Number of Cavities | 25 |
端子のタイプ | Socket |
Contact Layout | Staggered |
Contact Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1A |
Wire Size | 30AWG, .05mm² |
Operating Voltage | 500VAC |
Centerline (Pitch) | .64mm, .025in |
Housing Material | Aluminum |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Jackscrew |
Panel Mount | No |
Contact Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Connector System | Cable-to-Cable |
Connector Type | Connector Assembly |
Shielded | No |
Row-to-Row Spacing | 1.02mm, .04in |
Housing Type | Receptacle Housing |
Sealable | No |
Connector Style | Receptacle |
Product Style | Assembly |
Product Type | Connector |
Operating Temperature Range | -328 – 392°F, -200 – 200°C |
Cross Referenced to TE CNTY AMP - Part: AMP1589477-4 | Heilind Electronics |
Cable Assembly Flat 0.3048m 30AWG 25POS Rectangular RCP | Avnet America |
Where can I find additional details, specifications and documents for a 1589477-4?
Additional datasheets, footprints and schematics for 1589477-4 are listed on our Part Details page. You can also find images and similar parts to 1589477-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1589477-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589477-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1589477-4 fall under?
The 1589477-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1589477-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1589477-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1589477-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1589477-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 1589477-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1589477-4 often in real-time on the comparison pages.
What if I can't find stock of 1589477-4?
You can fill out our help required form which you can use to request a quote for 1589477-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.