1589477-3 Rectangular Connectors by TE Connectivity

STM025SC2DC012HN = WDUALOBE

Status: Active
Series: -
RoHS: Unknown
Aliases: 1589477-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$322.52

Distributor Stock
Logo for Avnet America
Avnet America
from US$342.68
-
Buy Now
Logo for Sager
Sager
from US$322.52
-
Buy Now

Specifications

Number of Positions 25
Number of Rows 2
Panel Gasket No
Number of Cavities 25
端子のタイプ Socket
Contact Layout Staggered
Contact Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Underplating Material Nickel
Contact Current Rating (Max) 1A
Wire Size 30AWG, .05mm²
Operating Voltage 500VAC
Centerline (Pitch) .64mm, .025in
Housing Material Aluminum
Panel Mount Feature Without
Mating Alignment With
Mating Alignment Type Polarization
Mating Retention Type Jackscrew
Panel Mount No
Contact Retention Without
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
Circuit Application Signal
Packaging Quantity 1
Packaging Method Package
Wire/Cable Type Stranded
Shape Rectangular
Connector System Cable-to-Cable
Connector Type Connector Assembly
Shielded No
Row-to-Row Spacing 1.02mm, .04in
Housing Type Receptacle Housing
Sealable No
Connector Style Receptacle
Product Style Assembly
Product Type Connector
Operating Temperature Range -328 – 392°F, -200 – 200°C

Alternative Descriptions

Cable Assembly Flat 0.3048m 30AWG 25POS Rectangular RCP | Avnet America
Headers & Wire Housings STM025SC2DC012HN = WDUALOBE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1589477-3?

Additional datasheets, footprints and schematics for 1589477-3 are listed on our Part Details page. You can also find images and similar parts to 1589477-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1589477-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589477-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1589477-3 fall under?

The 1589477-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1589477-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1589477-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1589477-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1589477-3 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1589477-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1589477-3 often in real-time on the comparison pages.

What if I can't find stock of 1589477-3?

You can fill out our help required form which you can use to request a quote for 1589477-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay